Welwyn Components, Ltd. Surface Mount Metal Film Resistor, Pcf Series, 33 Ohm, 63 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn PCF0603P-R-33R-BT1

Description
Surface Mount Metal Film Resistor, PCF Series, 33 ohm, 63 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, PCF Series, 33 ohm, 63 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Pcf Series, 33 Ohm, 63 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn - 61M8285 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 33 Ohm, 63 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
61M8285
Surface Mount Metal Film Resistor, Pcf Series, 33 Ohm, 63 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn 61M8285
Surface Mount Metal Film Resistor, PCF Series, 33 ohm, 63 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 33 ohm, 63 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61M8285
Product Name Surface Mount Metal Film Resistor, Pcf Series, 33 Ohm, 63 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details