Welwyn Components, Ltd. Surface Mount Metal Film Resistor, Pcf Series, 30 Ohm, 63 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn PCF0603P-R-30R-BT1

Description
Surface Mount Metal Film Resistor, PCF Series, 30 ohm, 63 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, PCF Series, 30 ohm, 63 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Pcf Series, 30 Ohm, 63 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn - 61M8283 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 30 Ohm, 63 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
61M8283
Surface Mount Metal Film Resistor, Pcf Series, 30 Ohm, 63 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn 61M8283
Surface Mount Metal Film Resistor, PCF Series, 30 ohm, 63 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 30 ohm, 63 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61M8283
Product Name Surface Mount Metal Film Resistor, Pcf Series, 30 Ohm, 63 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details