Welwyn Components, Ltd. Surface Mount Metal Film Resistor, Pcf Series, 2.7 Kohm, 63 Mw, 0.1%, 75 V Rohs Compliant Tt Electronics/welwyn PCF0603P-R-2K7-BT1

Description
Surface Mount Metal Film Resistor, PCF Series, 2.7 kohm, 63 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, PCF Series, 2.7 kohm, 63 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Pcf Series, 2.7 Kohm, 63 Mw, 0.1%, 75 V Rohs Compliant Tt Electronics/welwyn - 61M8270 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 2.7 Kohm, 63 Mw, 0.1%, 75 V Rohs Compliant Tt Electronics/welwyn
61M8270
Surface Mount Metal Film Resistor, Pcf Series, 2.7 Kohm, 63 Mw, 0.1%, 75 V Rohs Compliant Tt Electronics/welwyn 61M8270
Surface Mount Metal Film Resistor, PCF Series, 2.7 kohm, 63 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 2.7 kohm, 63 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61M8270
Product Name Surface Mount Metal Film Resistor, Pcf Series, 2.7 Kohm, 63 Mw, 0.1%, 75 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details