TT Electronics Chip Resistor - Surface Mount PCF0603-13-1K0BT1

Description
RES SMD 1K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 1K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1373-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1373-2-ND
Chip Resistor - Surface Mount 985-1373-2-ND
RES SMD 1K OHM 0.1% 1/16W 0603

RES SMD 1K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Smd 1K Ohm 0.1% 1/16W 0603 Rohs Compliant Tt Electronics/welwyn - 62AK2873 - Newark, An Avnet Company
Chicago, IL, United States
Smd 1K Ohm 0.1% 1/16W 0603 Rohs Compliant Tt Electronics/welwyn
62AK2873
Smd 1K Ohm 0.1% 1/16W 0603 Rohs Compliant Tt Electronics/welwyn 62AK2873
SMD 1K OHM 0.1% 1/16W 0603 ROHS COMPLIANT: YES

SMD 1K OHM 0.1% 1/16W 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Smd 1K Ohm 0.1% 1/16W 0603 Rohs Compliant Tt Electronics/welwyn - 62AK2872 - Newark, An Avnet Company
Chicago, IL, United States
Smd 1K Ohm 0.1% 1/16W 0603 Rohs Compliant Tt Electronics/welwyn
62AK2872
Smd 1K Ohm 0.1% 1/16W 0603 Rohs Compliant Tt Electronics/welwyn 62AK2872
SMD 1K OHM 0.1% 1/16W 0603 ROHS COMPLIANT: YES

SMD 1K OHM 0.1% 1/16W 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1373-2-ND 62AK2873
Product Name Chip Resistor - Surface Mount Smd 1K Ohm 0.1% 1/16W 0603 Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details