Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0402PR-2K0BT1

Description
RES SMD 2K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 2K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1421-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1421-2-ND
Chip Resistor - Surface Mount 985-1421-2-ND
RES SMD 2K OHM 0.1% 1/16W 0402

RES SMD 2K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 2 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn - 41R9558 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 2 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn
41R9558
Surface Mount Metal Film Resistor, Pcf Series, 2 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn 41R9558
Surface Mount Metal Film Resistor, PCF Series, 2 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 2 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1421-2-ND 41R9558
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 2 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD204JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details