Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0402PR-200RBT1

Description
RES SMD 200 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 200 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1418-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1418-2-ND
Chip Resistor - Surface Mount 985-1418-2-ND
RES SMD 200 OHM 0.1% 1/16W 0402

RES SMD 200 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 200 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn - 41R9563 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 200 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
41R9563
Surface Mount Metal Film Resistor, Pcf Series, 200 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn 41R9563
Surface Mount Metal Film Resistor, PCF Series, 200 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 200 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1418-2-ND 41R9563
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 200 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details