Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0402PR-1K1BT1

Description
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1417-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1417-1-ND
Chip Resistor - Surface Mount 985-1417-1-ND
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Metal Film

1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-1417-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1417-2-ND
Chip Resistor - Surface Mount 985-1417-2-ND
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Metal Film

1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - PCF0402PR-1K1BT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
PCF0402PR-1K1BT1
Resistors - Chip Resistor - Surface Mount PCF0402PR-1K1BT1
RES SMD 1.1K OHM 0.1% 1/16W 0402

RES SMD 1.1K OHM 0.1% 1/16W 0402

Supplier's Site
Surface Mount Metal Film Resistor, Pcf Series, 1.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn - 41R9538 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 1.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
41R9538
Surface Mount Metal Film Resistor, Pcf Series, 1.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn 41R9538
Surface Mount Metal Film Resistor, PCF Series, 1.1 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 1.1 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1417-1-ND PCF0402PR-1K1BT1 41R9538
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 1.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details