Welwyn Components, Ltd. Surface Mount Metal Film Resistor, Pcf Series, 180 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn PCF0402PR-180RBT1

Description
Surface Mount Metal Film Resistor, PCF Series, 180 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, PCF Series, 180 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Pcf Series, 180 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn - 41R9557 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 180 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
41R9557
Surface Mount Metal Film Resistor, Pcf Series, 180 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn 41R9557
Surface Mount Metal Film Resistor, PCF Series, 180 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 180 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41R9557
Product Name Surface Mount Metal Film Resistor, Pcf Series, 180 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details