The Surface Mount Metal Film Resistor, PCF Series, part number 41R9546, features an ohmic value of 11 kΩ with a tolerance of ±0.1%. It has a power rating of 63 mW and a maximum voltage rating of 25 V. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. The precision thin film technology used in its construction provides stability and reliability, making it suitable for various applications in electronic circuits. The resistor is designed for surface mounting, facilitating automated assembly processes.
Surface Mount Metal Film Resistor, PCF Series, 11 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 41R9546 |
| Product Name | Surface Mount Metal Film Resistor, Pcf Series, 11 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |