Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0402PR-10KBT1

Description
RES SMD 10K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 10K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1413-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1413-2-ND
Chip Resistor - Surface Mount 985-1413-2-ND
RES SMD 10K OHM 0.1% 1/16W 0402

RES SMD 10K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 10 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn - 41R9544 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 10 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
41R9544
Surface Mount Metal Film Resistor, Pcf Series, 10 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn 41R9544
Surface Mount Metal Film Resistor, PCF Series, 10 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 10 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1413-2-ND 41R9544
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 10 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4422FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details