RES, 33K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33kohm; Product Range:PCF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Surface Mount Metal Film Resistor, PCF Series, 33 kohm, 62.5 mW, - 0.1%, 25 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 12AC1872 | 92K7651 |
| Product Name | Res, 33K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn | Surface Mount Metal Film Resistor, Pcf Series, 33 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 33000 ohms | |
| Tolerance | 0.1000 +/- % |