Welwyn Components, Ltd. Res, 1K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn PCF0402-R-1K-B-T1.

Description
RES, 1K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:PCF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:PCF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn - 12AC1869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn
12AC1869
Res, 1K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn 12AC1869
RES, 1K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:PCF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:PCF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 1 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn - 92K7611 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 1 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
92K7611
Surface Mount Metal Film Resistor, Pcf Series, 1 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn 92K7611
Surface Mount Metal Film Resistor, PCF Series, 1 kohm, 62.5 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 1 kohm, 62.5 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1869 92K7611
Product Name Res, 1K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Metal Film Resistor, Pcf Series, 1 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details