Welwyn Components, Ltd. Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn PCF0402-R-100R-B-T1.

Description
Surface Mount Metal Film Resistor, PCF Series, 100 ohm, 62.5 mW, - 0.1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, PCF Series, 100 ohm, 62.5 mW, - 0.1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn - 92K7620 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
92K7620
Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn 92K7620
Surface Mount Metal Film Resistor, PCF Series, 100 ohm, 62.5 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 100 ohm, 62.5 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92K7620
Product Name Surface Mount Metal Film Resistor, Pcf Series, 100 Ohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers