TT Electronics Rotary Potentiometers, Rheostats P271-DS21BR10K

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1339-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1339-ND
Rotary Potentiometers, Rheostats 987-1339-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P271-DS21BR10K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P271-DS21BR10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P271-DS21BR10K
POT 10K OHM 2W PLASTIC LINEAR

POT 10K OHM 2W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 10Kohm 10% 2W; Track Resistance Tt Electronics/bi Technologies - 46M2515 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm 10% 2W; Track Resistance Tt Electronics/bi Technologies
46M2515
Rotary Potentiometer, 10Kohm 10% 2W; Track Resistance Tt Electronics/bi Technologies 46M2515
ROTARY POTENTIOMETER, 10KOHM 10% 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:P271 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM 10% 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:P271 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1339-ND P271-DS21BR10K 46M2515
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm 10% 2W; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details