Win Source Part Number: 1096061-P270-SS22BR5
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: P270
Termination Style: Solder Lug
Features: Sealed
Package: Tray
Standard Package: 420
Tolerance: ±10%
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 500
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 312°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 1.050" Dia (26.67mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: TT Electronics/BI
Base Product Number: P270
POT 500 OHM 2W PLASTIC LINEAR
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1096061-P270-SS22BR500 | P270-SS22BR500 |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Potentiometer Type | Digital Potentiometer |