TT Electronics Rotary Potentiometers, Rheostats P270-DS22BR200

Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote
Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 27mm Rotary Panel Potentiometer from TT Electronics/BI Technologies, specifically the model P270/P271/P272/P278, is designed for heavy-duty applications with a long operational life of up to 1,000,000 cycles. It features a conductive plastic element and is available in various configurations, including single gang, dual gang, and options with center taps. The resistance range spans from 200 ohms to 1 megohm, with a standard tolerance of ±10% for higher resistances and ±20% for lower values. This potentiometer operates effectively within a temperature range of -55°C to +120°C and has an IP rating of IP50 for dust-proof and IP64 for sealed versions. It can handle a maximum input voltage of 500 Vdc and a rated power of 2.0 watts at 70°C for specific tapers. The device also meets MIL-PRF-94 requirements, making it suitable for applications such as machine controls and welding equipment. Engineers should consider this potentiometer for projects requiring durability and reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The 27mm Rotary Panel Potentiometer from TT Electronics/BI Technologies, specifically the model P270/P271/P272/P278, is designed for heavy-duty applications with a long operational life of up to 1,000,000 cycles. It features a conductive plastic element and is available in various configurations, including single gang, dual gang, and options with center taps. The resistance range spans from 200 ohms to 1 megohm, with a standard tolerance of ±10% for higher resistances and ±20% for lower values. This potentiometer operates effectively within a temperature range of -55°C to +120°C and has an IP rating of IP50 for dust-proof and IP64 for sealed versions. It can handle a maximum input voltage of 500 Vdc and a rated power of 2.0 watts at 70°C for specific tapers. The device also meets MIL-PRF-94 requirements, making it suitable for applications such as machine controls and welding equipment. Engineers should consider this potentiometer for projects requiring durability and reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-P270-DS22BR200-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-P270-DS22BR200-ND
Rotary Potentiometers, Rheostats 987-P270-DS22BR200-ND
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

Buy Now Datasheet
27Mm Rotary Panel Potentiometer Tt Electronics/bi Technologies - 82AC5802 - Newark, An Avnet Company
Chicago, IL, United States
27Mm Rotary Panel Potentiometer Tt Electronics/bi Technologies
82AC5802
27Mm Rotary Panel Potentiometer Tt Electronics/bi Technologies 82AC5802
27MM ROTARY PANEL POTENTIOMETER

27MM ROTARY PANEL POTENTIOMETER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-P270-DS22BR200-ND 82AC5802
Product Name Rotary Potentiometers, Rheostats 27Mm Rotary Panel Potentiometer Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers