TT Electronics Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies P261S-D2AF3CB10K

Description
ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:P261 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Description
ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:P261 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies - 14N5365 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies
14N5365
Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies 14N5365
ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:P261 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:P261 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P261S-D2AF3CB10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P261S-D2AF3CB10K
POT 10K OHM 1/2W PLASTIC LINEAR

POT 10K OHM 1/2W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 14N5365 P261S-D2AF3CB10K
Product Name Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details