TT Electronics Rotary Potentiometers, Rheostats P260T-S1BS3CB100K

Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Request a Quote Datasheet
Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1831-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1831-ND
Rotary Potentiometers, Rheostats 987-1831-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P260T-S1BS3CB100K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P260T-S1BS3CB100K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P260T-S1BS3CB100K
POT 100K OHM 1/2W PLASTIC LINEAR

POT 100K OHM 1/2W PLASTIC LINEAR

Supplier's Site
Pot 100K Ohm 10% 1/2W Rohs Compliant Tt Electronics/bi Technologies - 85R3220 - Newark, An Avnet Company
Chicago, IL, United States
Pot 100K Ohm 10% 1/2W Rohs Compliant Tt Electronics/bi Technologies
85R3220
Pot 100K Ohm 10% 1/2W Rohs Compliant Tt Electronics/bi Technologies 85R3220
POT 100K OHM 10% 1/2W ROHS COMPLIANT: YES

POT 100K OHM 10% 1/2W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1831-ND P260T-S1BS3CB100K 85R3220
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot 100K Ohm 10% 1/2W Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers