TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P260P-D2BF3CA50K

Description
POT 50K OHM 1/4W PLASTIC LOG
Description
POT 50K OHM 1/4W PLASTIC LOG
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4W 50K Ohms Rotary Potentiometer from TT Electronics/BI Technologies features a 12.7mm square design and is compliant with RoHS standards. It has a resistance tolerance of ±10% and a maximum operating voltage of 350 Vac. The potentiometer is rated for a power of 0.25W and has a mechanical life of 1,000,000 cycles, making it suitable for applications requiring durability. It operates within a temperature range of -55°C to +125°C and has an IP66 rating for dust and water resistance. The product is designed for use in various electronic applications, including electric guitars, amplifiers, and synthesizers.

Datasheet Summary
Powered by GS/AI

The 1/4W 50K Ohms Rotary Potentiometer from TT Electronics/BI Technologies features a 12.7mm square design and is compliant with RoHS standards. It has a resistance tolerance of ±10% and a maximum operating voltage of 350 Vac. The potentiometer is rated for a power of 0.25W and has a mechanical life of 1,000,000 cycles, making it suitable for applications requiring durability. It operates within a temperature range of -55°C to +125°C and has an IP66 rating for dust and water resistance. The product is designed for use in various electronic applications, including electric guitars, amplifiers, and synthesizers.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P260P-D2BF3CA50K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P260P-D2BF3CA50K
POT 50K OHM 1/4W PLASTIC LOG

POT 50K OHM 1/4W PLASTIC LOG

Supplier's Site
1/4W 50K Ohms 10% 12.7Mm Suare Rotary Pot Rohs Compliant Tt Electronics/bi Technologies - 85R3151 - Newark, An Avnet Company
Chicago, IL, United States
1/4W 50K Ohms 10% 12.7Mm Suare Rotary Pot Rohs Compliant Tt Electronics/bi Technologies
85R3151
1/4W 50K Ohms 10% 12.7Mm Suare Rotary Pot Rohs Compliant Tt Electronics/bi Technologies 85R3151
1/4W 50K OHMS 10% 12.7MM SUARE ROTARY POT ROHS COMPLIANT: YES

1/4W 50K OHMS 10% 12.7MM SUARE ROTARY POT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P260P-D2BF3CA50K 85R3151
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1/4W 50K Ohms 10% 12.7Mm Suare Rotary Pot Rohs Compliant Tt Electronics/bi Technologies
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details