TT Electronics Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies P260P-D1AS3CB10K

Description
ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:P260 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Description
ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:P260 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies - 14N5363 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies
14N5363
Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies 14N5363
ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:P260 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:P260 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P260P-D1AS3CB10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P260P-D1AS3CB10K
POT 10K OHM 1/2W PLASTIC LINEAR

POT 10K OHM 1/2W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 14N5363 P260P-D1AS3CB10K
Product Name Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers