TT Electronics Rotary Potentiometers, Rheostats P232-SFC35BR5K

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1329-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1329-ND
Rotary Potentiometers, Rheostats 987-1329-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P232-SFC35BR5K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P232-SFC35BR5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P232-SFC35BR5K
POT 5K OHM 1/2W PLASTIC LINEAR

POT 5K OHM 1/2W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 5Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies - 46M2512 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies
46M2512
Rotary Potentiometer, 5Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies 46M2512
ROTARY POTENTIOMETER, 5KOHM, 10%, 500mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:P232 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM, 10%, 500mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:P232 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1329-ND P232-SFC35BR5K 46M2512
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 5Kohm, 10%, 500Mw; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers