TT Electronics Rotary Potentiometers, Rheostats P231-QC20BR100K

Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Lug
Request a Quote Datasheet
Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1327-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1327-ND
Rotary Potentiometers, Rheostats 987-1327-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Lug

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P231-QC20BR100K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P231-QC20BR100K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P231-QC20BR100K
POT 100K OHM 1/2W PLASTIC LINEAR

POT 100K OHM 1/2W PLASTIC LINEAR

Supplier's Site
Linear Potentiometer, 100Kohm, 500Mw, 20%; Track Resistance Tt Electronics/bi Technologies - 80P7442 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 100Kohm, 500Mw, 20%; Track Resistance Tt Electronics/bi Technologies
80P7442
Linear Potentiometer, 100Kohm, 500Mw, 20%; Track Resistance Tt Electronics/bi Technologies 80P7442
LINEAR POTENTIOMETER, 100KOHM, 500mW, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

LINEAR POTENTIOMETER, 100KOHM, 500mW, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1327-ND P231-QC20BR100K 80P7442
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Linear Potentiometer, 100Kohm, 500Mw, 20%; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details