TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P231-QC20AR500K

Description
POT 500K OHM 1/4W PLASTIC LOG
Description
POT 500K OHM 1/4W PLASTIC LOG

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P231-QC20AR500K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P231-QC20AR500K
POT 500K OHM 1/4W PLASTIC LOG

POT 500K OHM 1/4W PLASTIC LOG

Supplier's Site
Rotary Potentiometer, 500Kohm, 20%; Track Resistance Tt Electronics/bi Technologies - 14N5362 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 500Kohm, 20%; Track Resistance Tt Electronics/bi Technologies
14N5362
Rotary Potentiometer, 500Kohm, 20%; Track Resistance Tt Electronics/bi Technologies 14N5362
ROTARY POTENTIOMETER, 500KOHM, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

ROTARY POTENTIOMETER, 500KOHM, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P231-QC20AR500K 14N5362
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 500Kohm, 20%; Track Resistance Tt Electronics/bi Technologies
Resistance Range 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details