TT Electronics Rotary Potentiometer, 1M, 20Mm, 20%; Track Resistance Tt Electronics/bi Technologies P231-QC20AR1MEG

Description
ROTARY POTENTIOMETER, 1M, 20MM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes
Description
ROTARY POTENTIOMETER, 1M, 20MM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 1M, 20Mm, 20%; Track Resistance Tt Electronics/bi Technologies - 80P7435 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1M, 20Mm, 20%; Track Resistance Tt Electronics/bi Technologies
80P7435
Rotary Potentiometer, 1M, 20Mm, 20%; Track Resistance Tt Electronics/bi Technologies 80P7435
ROTARY POTENTIOMETER, 1M, 20MM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1M, 20MM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P231-QC20AR1MEG
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P231-QC20AR1MEG
POT 1M OHM 1/4W PLASTIC LOG

POT 1M OHM 1/4W PLASTIC LOG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 80P7435 P231-QC20AR1MEG
Product Name Rotary Potentiometer, 1M, 20Mm, 20%; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details