TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P231-QC20AR10K

Description
POT 10K OHM 1/4W PLASTIC LOG
Description
POT 10K OHM 1/4W PLASTIC LOG

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P231-QC20AR10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P231-QC20AR10K
POT 10K OHM 1/4W PLASTIC LOG

POT 10K OHM 1/4W PLASTIC LOG

Supplier's Site
Panel Potentiometer, 10K Log 24Mm; Track Resistance Tt Electronics/bi Technologies - 80P7436 - Newark, An Avnet Company
Chicago, IL, United States
Panel Potentiometer, 10K Log 24Mm; Track Resistance Tt Electronics/bi Technologies
80P7436
Panel Potentiometer, 10K Log 24Mm; Track Resistance Tt Electronics/bi Technologies 80P7436
PANEL POTENTIOMETER, 10K LOG 24MM; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes

PANEL POTENTIOMETER, 10K LOG 24MM; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P231-QC20AR10K 80P7436
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Panel Potentiometer, 10K Log 24Mm; Track Resistance Tt Electronics/bi Technologies
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details