TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P231-QC15AR250K

Description
POT 250K OHM 1/4W PLASTIC LOG
Description
POT 250K OHM 1/4W PLASTIC LOG

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P231-QC15AR250K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P231-QC15AR250K
POT 250K OHM 1/4W PLASTIC LOG

POT 250K OHM 1/4W PLASTIC LOG

Supplier's Site
Rotary Potentiometer, 250Kohm, 20%; Track Resistance Tt Electronics/bi Technologies - 14N5360 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 250Kohm, 20%; Track Resistance Tt Electronics/bi Technologies
14N5360
Rotary Potentiometer, 250Kohm, 20%; Track Resistance Tt Electronics/bi Technologies 14N5360
ROTARY POTENTIOMETER, 250KOHM, 20%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

ROTARY POTENTIOMETER, 250KOHM, 20%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P231-QC15AR250K 14N5360
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 250Kohm, 20%; Track Resistance Tt Electronics/bi Technologies
Resistance Range 250000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details