TT Electronics Rotary Potentiometers, Rheostats P231-FC15AR1K

Description
1k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1740-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1740-ND
Rotary Potentiometers, Rheostats 987-1740-ND
1k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug

1k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug

Buy Now Datasheet
Pot 1K Ohm 20% 1/4W Rohs Compliant Tt Electronics/bi Technologies - 85R3012 - Newark, An Avnet Company
Chicago, IL, United States
Pot 1K Ohm 20% 1/4W Rohs Compliant Tt Electronics/bi Technologies
85R3012
Pot 1K Ohm 20% 1/4W Rohs Compliant Tt Electronics/bi Technologies 85R3012
POT 1K OHM 20% 1/4W ROHS COMPLIANT: YES

POT 1K OHM 20% 1/4W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P231-FC15AR1K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P231-FC15AR1K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P231-FC15AR1K
POT 1K OHM 1/4W PLASTIC LOG

POT 1K OHM 1/4W PLASTIC LOG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1740-ND 85R3012 P231-FC15AR1K
Product Name Rotary Potentiometers, Rheostats Pot 1K Ohm 20% 1/4W Rohs Compliant Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details