TT Electronics Rotary Potentiometer, 1Mohm, 20%; Track Resistance Tt Electronics/bi Technologies P231-EC20CR1MEG

Description
ROTARY POTENTIOMETER, 1MOHM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
ROTARY POTENTIOMETER, 1MOHM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 1Mohm, 20%; Track Resistance Tt Electronics/bi Technologies - 14N5359 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Mohm, 20%; Track Resistance Tt Electronics/bi Technologies
14N5359
Rotary Potentiometer, 1Mohm, 20%; Track Resistance Tt Electronics/bi Technologies 14N5359
ROTARY POTENTIOMETER, 1MOHM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1MOHM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P231-EC20CR1MEG
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P231-EC20CR1MEG
POT 1M OHM 1/4W PLASTIC R-LOG

POT 1M OHM 1/4W PLASTIC R-LOG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 14N5359 P231-EC20CR1MEG
Product Name Rotary Potentiometer, 1Mohm, 20%; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Mounting / Packaging Panel Mount (Bushing)
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details