TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P231-EC20AR500K

Description
POT 500K OHM 1/4W PLASTIC LOG
Description
POT 500K OHM 1/4W PLASTIC LOG

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P231-EC20AR500K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P231-EC20AR500K
POT 500K OHM 1/4W PLASTIC LOG

POT 500K OHM 1/4W PLASTIC LOG

Supplier's Site
Rotary Potentiometer, 500Kohm, 20%; Track Resistance Tt Electronics/bi Technologies - 14N5358 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 500Kohm, 20%; Track Resistance Tt Electronics/bi Technologies
14N5358
Rotary Potentiometer, 500Kohm, 20%; Track Resistance Tt Electronics/bi Technologies 14N5358
ROTARY POTENTIOMETER, 500KOHM, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

ROTARY POTENTIOMETER, 500KOHM, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:P231 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P231-EC20AR500K 14N5358
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 500Kohm, 20%; Track Resistance Tt Electronics/bi Technologies
Resistance Range 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers