100k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug
17MM ROTARY PANEL POTENTIOMETER ROHS COMPLIANT: YES
POT 100K OHM 1/10W PLASTIC LIN
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 987-1317-ND | 85R2930 | P170S-FC15BR100K |
| Product Name | Rotary Potentiometers, Rheostats | 17Mm Rotary Panel Potentiometer Rohs Compliant Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Linear |