TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P170S-EC15BR100K

Description
POT 100K OHM 1/10W PLASTIC LIN
Description
POT 100K OHM 1/10W PLASTIC LIN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P170S-EC15BR100K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P170S-EC15BR100K
POT 100K OHM 1/10W PLASTIC LIN

POT 100K OHM 1/10W PLASTIC LIN

Supplier's Site
Rotary Potentiometer, 17Mm; Track Resistance Tt Electronics/bi Technologies - 84M3893 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 17Mm; Track Resistance Tt Electronics/bi Technologies
84M3893
Rotary Potentiometer, 17Mm; Track Resistance Tt Electronics/bi Technologies 84M3893
ROTARY POTENTIOMETER, 17MM; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P170 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 17MM; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P170 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P170S-EC15BR100K 84M3893
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 17Mm; Track Resistance Tt Electronics/bi Technologies
Resistance Range 100000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers