TT Electronics 10W Rheostat P170NP1-FC15BR5K

Description
POT 5K OHM 1/10W PLASTIC LINEAR Product overview: P170NP1-FC15BR5K from TT Electronics / BI Technologies is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-P170NP1-FC15BR5K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 1/10W PLASTIC LINEAR Product overview: P170NP1-FC15BR5K from TT Electronics / BI Technologies is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-P170NP1-FC15BR5K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Rheostat - 84-P170NP1-FC15BR5K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 5K OHM 1/10W PLASTIC LINEAR Product overview: P170NP1-FC15BR5K from TT Electronics / BI Technologies is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-P170NP1-FC15BR5K can be used for catalog matching and distributor lookup.

POT 5K OHM 1/10W PLASTIC LINEAR Product overview: P170NP1-FC15BR5K from TT Electronics / BI Technologies is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-P170NP1-FC15BR5K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - P170NP1-FC15BR5K - 929803-P170NP1-FC15BR5K - Win Source Electronics
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - P170NP1-FC15BR5K
929803-P170NP1-FC15BR5K
Rotary Potentiometers, Rheostats - P170NP1-FC15BR5K 929803-P170NP1-FC15BR5K
Manufacturer: TT Electronics Win Source Part Number: 929803-P170NP1-FC15B R5K Series: P170 Features: 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins Package: Tray Mounting: Panel Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1210 MSL Level: Not Applicable Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: TT Electronics
Win Source Part Number: 929803-P170NP1-FC15BR5K
Series: P170
Features: 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Package: Tray
Mounting: Panel Mount
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1210
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P170NP1-FC15BR5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P170NP1-FC15BR5K
POT 5K OHM 1/10W PLASTIC LINEAR

POT 5K OHM 1/10W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 84-P170NP1-FC15BR5K 929803-P170NP1-FC15BR5K P170NP1-FC15BR5K
Product Name 10W Rheostat Rotary Potentiometers, Rheostats - P170NP1-FC15BR5K Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Resistance Range 5000 ohms 5000 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details