1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
POT 1K OHM 1/10W PLASTIC LINEAR
ROTARY POTENTIOMETER, 17MM, 1KOHM, 20%, 100mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P170 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 987-1316-ND | P170N2-QC25BR1K | 46M2496 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 17Mm, 1Kohm, 20%, 100Mw; Track Resistance Tt Electronics/bi Technologies |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Linear |