POT 10K OHM 1/10W PLASTIC LINEAR
17MM ROTARY PANEL POTENTIOMETER ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | P170N-QC12BR10K | 24R2934 |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | 17Mm Rotary Panel Potentiometer Rohs Compliant Tt Electronics/bi Technologies |
| Resistance Range | 10000 ohms | |
| Tolerance | 20 +/- % | |
| Power Rating | 0.1000 watts |