TT Electronics Pot, 500K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies P165M200QNC20MN504

Description
POT, 500K, 0.1W, MN; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes
Description
POT, 500K, 0.1W, MN; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 500K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies - 77AH3481 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 500K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies
77AH3481
Pot, 500K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies 77AH3481
POT, 500K, 0.1W, MN; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

POT, 500K, 0.1W, MN; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH3481
Product Name Pot, 500K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details