TT Electronics Rotary Potentiometers, Rheostats P165M200QNA20MN103

Description
10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Request a Quote Datasheet
Description
10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-P165M200QNA20MN103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-P165M200QNA20MN103-ND
Rotary Potentiometers, Rheostats 987-P165M200QNA20MN103-ND
10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins

10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P165M200QNA20MN103 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P165M200QNA20MN103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P165M200QNA20MN103
POT 10K OHM 1/10W PLASTIC LOG

POT 10K OHM 1/10W PLASTIC LOG

Supplier's Site
Pot, 10K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies - 77AH3463 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 10K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies
77AH3463
Pot, 10K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies 77AH3463
POT, 10K, 0.1W, MN; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

POT, 10K, 0.1W, MN; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-P165M200QNA20MN103-ND P165M200QNA20MN103 77AH3463
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, 10K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers