TT Electronics Pot, 20K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies P165M200PNN20MN203

Description
POT, 20K, 0.1W, MN; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes
Description
POT, 20K, 0.1W, MN; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 20K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies - 77AH3457 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 20K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies
77AH3457
Pot, 20K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies 77AH3457
POT, 20K, 0.1W, MN; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

POT, 20K, 0.1W, MN; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH3457
Product Name Pot, 20K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details