POT, 5K, 0.1W, MN; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 77AH3449 |
| Product Name | Pot, 5K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |