TT Electronics Pot, 50K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies P165K200PNN20MN503

Description
POT, 50K, 0.1W, MN; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes
Description
POT, 50K, 0.1W, MN; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 50K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies - 77AH3430 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 50K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies
77AH3430
Pot, 50K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies 77AH3430
POT, 50K, 0.1W, MN; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

POT, 50K, 0.1W, MN; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH3430
Product Name Pot, 50K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details