TT Electronics Rotary Potentiometers, Rheostats P165K200PNN20MN103

Description
10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-P165K200PNN20MN103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-P165K200PNN20MN103-ND
Rotary Potentiometers, Rheostats 987-P165K200PNN20MN103-ND
10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug

10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug

Buy Now Datasheet
Pot, 10K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies - 77AH3423 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 10K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies
77AH3423
Pot, 10K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies 77AH3423
POT, 10K, 0.1W, MN; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

POT, 10K, 0.1W, MN; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P165K200PNN20MN103 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P165K200PNN20MN103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P165K200PNN20MN103
POT 10K OHM 1/10W PLASTIC LOG

POT 10K OHM 1/10W PLASTIC LOG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-P165K200PNN20MN103-ND 77AH3423 P165K200PNN20MN103
Product Name Rotary Potentiometers, Rheostats Pot, 10K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details