TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P164K101PNN20B103

Description
POT 10K OHM 1/5W PLASTIC LINEAR
Description
POT 10K OHM 1/5W PLASTIC LINEAR

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P164K101PNN20B103 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P164K101PNN20B103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P164K101PNN20B103
POT 10K OHM 1/5W PLASTIC LINEAR

POT 10K OHM 1/5W PLASTIC LINEAR

Supplier's Site
Rotary Pot, 10K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies - 51AJ9401 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 10K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
51AJ9401
Rotary Pot, 10K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies 51AJ9401
ROTARY POT, 10K, 0.2W, LINEAR; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P164 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 10K, 0.2W, LINEAR; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P164 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P164K101PNN20B103 51AJ9401
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 10K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
Resistance Range 10000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers