TT Electronics Rotary Pot, 10K, 0.1W, Audio; Track Resistance Tt Electronics/bi Technologies P164G101QNC20A103

Description
ROTARY POT, 10K, 0.1W, AUDIO; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P164 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
ROTARY POT, 10K, 0.1W, AUDIO; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P164 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 10K, 0.1W, Audio; Track Resistance Tt Electronics/bi Technologies - 51AJ9400 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 10K, 0.1W, Audio; Track Resistance Tt Electronics/bi Technologies
51AJ9400
Rotary Pot, 10K, 0.1W, Audio; Track Resistance Tt Electronics/bi Technologies 51AJ9400
ROTARY POT, 10K, 0.1W, AUDIO; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P164 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 10K, 0.1W, AUDIO; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P164 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51AJ9400
Product Name Rotary Pot, 10K, 0.1W, Audio; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details