TT Electronics Rotary Pot, 10K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies P163K200QNC19B103

Description
ROTARY POT, 10K, 0.2W, LINEAR; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
ROTARY POT, 10K, 0.2W, LINEAR; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 10K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies - 51AJ9398 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 10K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
51AJ9398
Rotary Pot, 10K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies 51AJ9398
ROTARY POT, 10K, 0.2W, LINEAR; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 10K, 0.2W, LINEAR; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51AJ9398
Product Name Rotary Pot, 10K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers