TT Electronics Pot, Audio, 200K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies P163K100QSC19D204

Description
POT, AUDIO, 200K, 0.1W, KNURLED; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Description
POT, AUDIO, 200K, 0.1W, KNURLED; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Audio, 200K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies - 80AH4719 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Audio, 200K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
80AH4719
Pot, Audio, 200K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies 80AH4719
POT, AUDIO, 200K, 0.1W, KNURLED; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POT, AUDIO, 200K, 0.1W, KNURLED; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80AH4719
Product Name Pot, Audio, 200K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details