TT Electronics Pot, Audio, 100K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies P163K100QSC19A104

Description
POT, AUDIO, 100K, 0.1W, KNURLED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Description
POT, AUDIO, 100K, 0.1W, KNURLED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Audio, 100K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies - 80AH4685 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Audio, 100K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
80AH4685
Pot, Audio, 100K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies 80AH4685
POT, AUDIO, 100K, 0.1W, KNURLED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POT, AUDIO, 100K, 0.1W, KNURLED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80AH4685
Product Name Pot, Audio, 100K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details