TT Electronics Pot, Audio, 200K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies P163K100QSA19D204

Description
POT, AUDIO, 200K, 0.1W, KNURLED; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Description
POT, AUDIO, 200K, 0.1W, KNURLED; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Audio, 200K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies - 80AH4679 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Audio, 200K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
80AH4679
Pot, Audio, 200K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies 80AH4679
POT, AUDIO, 200K, 0.1W, KNURLED; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POT, AUDIO, 200K, 0.1W, KNURLED; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80AH4679
Product Name Pot, Audio, 200K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details