TT Electronics Pot, Antilog, 10K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies P163K100QSA19C103

Description
POT, ANTILOG, 10K, 0.1W, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, ANTILOG, 10K, 0.1W, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Antilog, 10K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies - 80AH4664 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Antilog, 10K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
80AH4664
Pot, Antilog, 10K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies 80AH4664
POT, ANTILOG, 10K, 0.1W, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, ANTILOG, 10K, 0.1W, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80AH4664
Product Name Pot, Antilog, 10K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details