TT Electronics Pot, Linear, 2K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies P163K100QSA19B202

Description
POT, LINEAR, 2K, 0.2W, KNURLED; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, LINEAR, 2K, 0.2W, KNURLED; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Linear, 2K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies - 80AH4657 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 2K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies
80AH4657
Pot, Linear, 2K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies 80AH4657
POT, LINEAR, 2K, 0.2W, KNURLED; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, LINEAR, 2K, 0.2W, KNURLED; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80AH4657
Product Name Pot, Linear, 2K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers