TT Electronics Pot, Linear, 100K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies P163K100QSA19B104

Description
POT, LINEAR, 100K, 0.2W, KNURLED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, LINEAR, 100K, 0.2W, KNURLED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Linear, 100K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies - 80AH4655 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 100K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies
80AH4655
Pot, Linear, 100K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies 80AH4655
POT, LINEAR, 100K, 0.2W, KNURLED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, LINEAR, 100K, 0.2W, KNURLED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80AH4655
Product Name Pot, Linear, 100K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details