POT, AUDIO, 1M, 0.1W, KNURLED; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 80AH4646 |
| Product Name | Pot, Audio, 1M, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Audio / Video |
| Mounting / Packaging | Panel Mount (Bushing) |